☰
MAX1227ACEE
MAX1227ACEE
Active
Description:  12-BIT ADC WITH FIFO
Manufacturer:  Maxim Integrated
Datasheet:   MAX1227ACEE Datasheet
History Price: $7.77000
In Stock: 29440
MAX1227ACEE vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
300k
165k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
Internal Oscillator, Temperature Sensor
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount