Sampling Rate (Per Second)
133k
1.8M
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
1.8V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
12-WQFN Exposed Pad
Supplier Device Package
20-SSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount