Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1203BCPP+
MAX1203BCPP+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT 8CH 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1203BCPP+ Datasheet
History Price: $23.43000
In Stock: 18115
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1203BCPP+ vs MAX1063BEEG
Part No
MAX1203BCPP+
MAX1063BEEG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
133k
250k
Number of Inputs
4, 8
2, 4
Input Type
Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.9V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
24-QSOP
Mounting Type
Through Hole
Surface Mount