☰
MAX1203BCAP
MAX1203BCAP
Obsolete
Description:  IC ADC 12BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1203BCAP Datasheet
History Price: Obsolete
In Stock: 15055
MAX1203BCAP vs MAX1027BCEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
133k
300k
Number of Inputs
4, 8
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount