☰
MAX1202AEPP+
MAX1202AEPP+
Active
Description:  IC ADC 12BIT SAR 20DIP
Manufacturer:  Maxim Integrated
History Price: $36.42278
In Stock: 23990
MAX1202AEPP+ vs MAX1072ETC+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
133k
1.8M
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Differential
Data Interface
SPI
SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
12-WQFN Exposed Pad
Supplier Device Package
20-PDIP
12-TQFN (4x4)
Mounting Type
Through Hole
Surface Mount