☰
MAX1197ECM
MAX1197ECM
Active
Description:  DUAL 8-BIT LOW-POWER ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1197ECM Datasheet
History Price: $11.84000
In Stock: 11750
MAX1197ECM vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
60M
165k
Number of Inputs
2
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
2
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 3.6V
2.7V ~ 5.25V
Features
Simultaneous Sampling
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
48-TQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP-EP (7x7)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount