☰
MAX1189AEUI+
MAX1189AEUI+
Active
Description:  IC ADC 16BIT 135KSPS 28-TSSOP
Manufacturer:  Maxim Integrated
History Price: $64.33500
In Stock: 26560
MAX1189AEUI+ vs MAX1037MEKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
188k
Number of Inputs
-
2, 4
Input Type
-
Pseudo-Differential, Single Ended
Data Interface
-
I2C
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
2:1
Number of A/D Converters
-
1
Architecture
-
-
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
SOT-23-8
Supplier Device Package
-
SOT-23-8
Mounting Type
-
Surface Mount