☰
MAX1187BCUI+
MAX1187BCUI+
Obsolete
Description:  IC ADC 16BIT SAR 28TSSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38555
MAX1187BCUI+ vs MAX1067BCEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
16
14
Sampling Rate (Per Second)
135k
200k
Number of Inputs
1
4
Input Type
Single Ended
Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount