☰
MAX1182ECM
MAX1182ECM
Active
Description:  DUAL 10-BIT, 65 MSPS, ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1182ECM Datasheet
History Price: $14.61000
In Stock: 46655
MAX1182ECM vs MAX1069CCUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
14
Sampling Rate (Per Second)
65M
58.6k
Number of Inputs
2
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
2
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 3.6V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-TQFP Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP-EP (7x7)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount