☰
MAX1145BCAP+
MAX1145BCAP+
Obsolete
Description:  IC ADC 14BIT 150KSPS 20-SSOP
Manufacturer:  Maxim Integrated
History Price: $13.94000
In Stock: 45600
MAX1145BCAP+ vs MAX1075ETC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
1.8M
Number of Inputs
-
1
Input Type
-
Differential, Single Ended
Data Interface
-
3-Wire Serial, Microwire, QSPI, SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
12-WQFN Exposed Pad
Supplier Device Package
-
12-TQFN (4x4)
Mounting Type
-
Surface Mount