☰
MAX1144BCAP+
MAX1144BCAP+
Obsolete
Description:  IC ADC 14BIT 150KSPS 20-SSOP
Manufacturer:  Maxim Integrated
History Price: $13.94000
In Stock: 7770
MAX1144BCAP+ vs MAX1067BEEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
14
14
Sampling Rate (Per Second)
150k
200k
Number of Inputs
1
4
Input Type
Single Ended
Single Ended
Data Interface
SPI
SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
5V
Voltage - Supply, Digital
3.135V ~ 3.465V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount