☰
MAX1132BCAP+
MAX1132BCAP+
Active
Description:  IC ADC 16BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
History Price: $51.66000
In Stock: 320
MAX1132BCAP+ vs MAX1065BEUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
200k
165k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount