☰
MAX11210EEE+
MAX11210EEE+
Active
Description:  IC ADC 24BIT SIGMA-DELTA 16QSOP
Manufacturer:  Maxim Integrated
History Price: $8.04000
In Stock: 23360
MAX11210EEE+ vs MAX1037EKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
24
8
Sampling Rate (Per Second)
480
188k
Number of Inputs
1
2, 4
Input Type
Differential
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
2:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 3.6V
2.7V ~ 3.6V
Features
PGA
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
16-QSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount