Sampling Rate (Per Second)
480
188k
Input Type
Differential
Pseudo-Differential, Single Ended
Configuration
ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 3.6V
4.5V ~ 5.5V
Features
PGA
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
16-QSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount