☰
MAX11203EEE+
MAX11203EEE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16QSOP
Manufacturer:  Maxim Integrated
History Price: $5.59000
In Stock: 33840
MAX11203EEE+ vs MAX1036MEKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
480
188k
Number of Inputs
1
2, 4
Input Type
Differential
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
2:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 3.6V
4.5V ~ 5.5V
Features
PGA
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
16-QSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount