☰
MAX11203EEE+
MAX11203EEE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16QSOP
Manufacturer:  Maxim Integrated
History Price: $5.59000
In Stock: 33840
MAX11203EEE+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
6
Sampling Rate (Per Second)
480
60M
Number of Inputs
1
2
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
2
Architecture
Sigma-Delta
Flash
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 3.6V
4.75V ~ 5.25V
Features
PGA
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount