☰
MAX1110CPP+
MAX1110CPP+
Obsolete
Description:  IC ADC 8BIT SAR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1110CPP+ Datasheet
History Price: $3.27000
In Stock: 34580
MAX1110CPP+ vs MAX71071+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Number of Bits
8
24
Sampling Rate (Per Second)
50k
-
Number of Inputs
4, 8
2
Input Type
Differential, Single Ended
Differential
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 5.5V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount