Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX110AEWE+
MAX110AEWE+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX110AEWE+ Datasheet
History Price: $23.49000
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX110AEWE+ vs MAX1027BCEE+
Part No
MAX110AEWE+
MAX1027BCEE+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
50
300k
Number of Inputs
2
4, 8
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
SPI
Configuration
MUX-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP
Mounting Type
Surface Mount
Surface Mount