☰
MAX1107EUB
MAX1107EUB
Active
Description:  LOW-POWER, SERIAL 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1107EUB Datasheet
History Price: $3.43000
In Stock: 14320
MAX1107EUB vs MAX1027BCEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
10
Sampling Rate (Per Second)
25k
300k
Number of Inputs
1
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX
16-QSOP
Mounting Type
Surface Mount
Surface Mount