Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11059ECB+
MAX11059ECB+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX11059ECB+ Datasheet
History Price: $21.42000
In Stock: 10640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX11059ECB+ vs MAX1037EKA
Part No
MAX11059ECB+
MAX1037EKA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
14
8
Sampling Rate (Per Second)
250k
188k
Number of Inputs
8
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
8
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
SOT-23-8
Supplier Device Package
64-TQFP-EP (10x10)
SOT-23-8
Mounting Type
Surface Mount
Surface Mount