☰
MAX11059ECB+
MAX11059ECB+
Active
Description:  IC ADC 14BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $21.42000
In Stock: 15295
MAX11059ECB+ vs MAX1027BEEE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
250k
300k
Number of Inputs
8
4, 8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
16-QSOP
Mounting Type
Surface Mount
Surface Mount