Packaging
Bulk or Tray
Bulk
Sampling Rate (Per Second)
250k
60M
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
ADC
Number of A/D Converters
6
2
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
Simultaneous Sampling
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
36-SSOP
Mounting Type
Surface Mount
Surface Mount