Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11056ECB+
MAX11056ECB+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX11056ECB+ Datasheet
History Price: $23.20000
In Stock: 31360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX11056ECB+ vs MAX1075ETC
Part No
MAX11056ECB+
MAX1075ETC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
250k
1.8M
Number of Inputs
8
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 5.25V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
12-WQFN Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount