☰
MAX11056ECB+
MAX11056ECB+
Active
Description:  IC ADC 14BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $23.20000
In Stock: 31360
MAX11056ECB+ vs MAX1039AEEE
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
14
8
Sampling Rate (Per Second)
250k
188k
Number of Inputs
8
12
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
16-QSOP
Mounting Type
Surface Mount
Surface Mount