Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Maxim Integrated MAX1104EUA+
MAX1104EUA+
Obsolete
Interface - CODECs
Description:
IC CODEC 8BIT 8-UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX1104EUA+ Datasheet
History Price: Obsolete
In Stock: 4830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1104EUA+ vs MAX1102EUA
Part No
MAX1104EUA+
MAX1102EUA
Category
Interface - CODECs
Interface - CODECs
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Data Interface
-
Serial
Resolution (Bits)
8 b
8 b
Number of ADCs / DACs
1 / 1
1 / 1
Sigma Delta
No
No
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
59 / 55
59 / 55
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
8-uMAX/uSOP