☰
MAX11045ECB+
MAX11045ECB+
Active
Description:  IC ADC 16BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $30.07000
In Stock: 13520
MAX11045ECB+ vs MAX1061AEEI
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
16
10
Sampling Rate (Per Second)
250k
250k
Number of Inputs
6
4, 8
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
6
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.9V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
28-QSOP
Mounting Type
Surface Mount
Surface Mount