☰
MAX11045ECB+
MAX11045ECB+
Active
Description:  IC ADC 16BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $30.07000
In Stock: 39840
MAX11045ECB+ vs MAX1037MEKA
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
250k
188k
Number of Inputs
6
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
6
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
SOT-23-8
Supplier Device Package
64-TQFP-EP (10x10)
SOT-23-8
Mounting Type
Surface Mount
Surface Mount