Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11044ECB+
MAX11044ECB+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX11044ECB+ Datasheet
History Price: $22.93000
In Stock: 33165
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX11044ECB+ vs MAX1062BCUB
Part No
MAX11044ECB+
MAX1062BCUB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
250k
200k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
MICROWIRE, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
4
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
10-uMAX
Mounting Type
Surface Mount
Surface Mount