☰
MAX1091BEEI+
MAX1091BEEI+
Obsolete
Description:  IC ADC 10BIT 250KSPS 28-QSOP
Manufacturer:  Maxim Integrated
History Price: $14.70000
In Stock: 49520
MAX1091BEEI+ vs MAX1027BCEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
300k
Number of Inputs
-
4, 8
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP
Mounting Type
-
Surface Mount