☰
MAX1090BEEI
MAX1090BEEI
Obsolete
Description:  IC ADC 10BIT SAR 28QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1090BEEI Datasheet
History Price: Obsolete
In Stock: 25270
MAX1090BEEI vs MAX1070ETC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
10
10
Sampling Rate (Per Second)
400k
1.5M
Number of Inputs
4, 8
1
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
28-QSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount