☰
MAX108CHC-CAP
MAX108CHC-CAP
Obsolete
Description:  IC ADC AMP TRK/HOLD 1.5GSPS SBGA
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42160
MAX108CHC-CAP vs MAX1065AEUI
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP
Mounting Type
-
Surface Mount