☰
MAX104CHC-D
MAX104CHC-D
Obsolete
Description:  IC ADC 8BIT FLASH 192ESBGA
Manufacturer:  Maxim Integrated
Datasheet:   MAX104CHC-D Datasheet
History Price: Obsolete
In Stock: 39100
MAX104CHC-D vs MAX1065AEUI
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
1G
165k
Number of Inputs
1
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
192-LBGA
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
192-SBGA (25x25)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount