☰
MAX1044CSA+
MAX1044CSA+
Active
Description:  IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1044CSA+ Datasheet
History Price: $4.07000
In Stock: 47370
MAX1044CSA+ vs MAX1672EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Charge Pump
Buck, Boost
Output Type
Fixed
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
1.8V
Voltage - Input (Max)
10V
11V
Voltage - Output (Min/Fixed)
-Vin, nVin, Vin/2
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
-
5.5V
Current - Output
20mA
300mA
Frequency - Switching
10kHz
-
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP