Sampling Rate (Per Second)
188k
165k
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.25V
Features
Internal Oscillator
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-8
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
28-TSSOP
Mounting Type
Surface Mount
Surface Mount