Sampling Rate (Per Second)
300k
165k
Input Type
Differential, Single Ended
Single Ended
Data Interface
3-Wire, Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
Internal Oscillator, Temperature Sensor
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-QSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount