☰
MAX1002CAX
MAX1002CAX
Active
Description:  DUAL, 6-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1002CAX Datasheet
History Price: $4.77000
In Stock: 35775
MAX1002CAX vs MAX1069ACUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
14
Sampling Rate (Per Second)
60M
58.6k
Number of Inputs
2
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
0:1
1:1
Number of A/D Converters
2
1
Architecture
Flash
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.5V
Features
Internal Oscillator, Simultaneous Sampling
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
36-BSOP (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount