Sampling Rate (Per Second)
60M
165k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
S/H-ADC
Number of A/D Converters
2
1
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.25V
Features
Internal Oscillator, Simultaneous Sampling
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
36-BSOP (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-SSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount