Sampling Rate (Per Second)
60M
300k
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire, Microwire, QSPI, SPI
Configuration
ADC
MUX-S/H-ADC
Number of A/D Converters
2
1
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 3.6V
Features
Internal Oscillator, Simultaneous Sampling
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
36-BSOP (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
36-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount