☰
MAX038CWP+
MAX038CWP+
Obsolete
Description:  IC FUNCTION GENERATOR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX038CWP+ Datasheet
History Price: Obsolete
In Stock: 26225
MAX038CWP+ vs MAX9486EUG
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Function Generator
-
PLL
No
Yes
Input
CMOS, TTL
Clock, Crystal
Output
CMOS, TTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:3
2:7
Differential - Input:Output
No/No
No/No
Frequency - Max
40MHz
35.328MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TSSOP