Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ STMicroelectronics MASTERGAN5TR
MASTERGAN5TR
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 4A 31QFN
Manufacturer:
STMicroelectronics
Datasheet:
MASTERGAN5TR Datasheet
History Price: $7.21920
In Stock: 26510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MASTERGAN5TR vs MASTERGAN2TR
Part No
MASTERGAN5TR
MASTERGAN2TR
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
DC-DC Converters
General Purpose
Interface
Logic
-
Load Type
Inductive, Capacitive
Inductive, Capacitive
Technology
DMOS
DMOS
Rds On (Typ)
77Ohm LS + HS
150mOhm LS, 225mOhm HS
Current - Output / Channel
4A
6.5A, 10A
Current - Peak Output
7A
17A
Voltage - Supply
3.3V ~ 15V
4.75V ~ 4.75V
Voltage - Load
600V (Max)
600V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-VQFN Exposed Pad
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
31-QFN (9x9)