☰
MASTERGAN4TR
MASTERGAN4TR
Active
Description:  IC HALF BRIDGE DRV 4A/6.5A 31QFN
Manufacturer:  STMicroelectronics
History Price: $8.24430
In Stock: 24980
MASTERGAN4TR vs MASTERGAN3
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
General Purpose
DC-DC Converters
Interface
Logic
Logic
Load Type
Capacitive and Resistive
Inductive, Capacitive
Technology
DMOS
DMOS
Rds On (Typ)
225mOhm LS, 225mOhm HS
225mOhm LS, 450mOhm HS
Current - Output / Channel
4A, 6.5A
4A, 6.5A
Current - Peak Output
7A, 16A
7A, 12A
Voltage - Supply
4.75V ~ 9.5V
3.3V ~ 15V
Voltage - Load
600V (Max)
600V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-VQFN Exposed Pad
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
31-QFN (9x9)