☰
MASTERGAN3
MASTERGAN3
Active
Description:  IC HALF BRIDGE DRV 4A/6.5A 31QFN
Manufacturer:  STMicroelectronics
Datasheet:   MASTERGAN3 Datasheet
History Price: $7.61850
In Stock: 47685
MASTERGAN3 vs MASTERGAN2TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
DC-DC Converters
General Purpose
Interface
Logic
-
Load Type
Inductive, Capacitive
Inductive, Capacitive
Technology
DMOS
DMOS
Rds On (Typ)
225mOhm LS, 450mOhm HS
150mOhm LS, 225mOhm HS
Current - Output / Channel
4A, 6.5A
6.5A, 10A
Current - Peak Output
7A, 12A
17A
Voltage - Supply
3.3V ~ 15V
4.75V ~ 4.75V
Voltage - Load
600V (Max)
600V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-VQFN Exposed Pad
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
31-QFN (9x9)