MACH231SP-12VC
MACH231SP-12VC
Active
Description:  IC CPLD 128MC 12NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: $13.28000
In Stock: 30400
MACH231SP-12VC vs MACH211SP-7VC
Series
MACH 2
MACH 2
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
12 ns
7.5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
8
4
Number of Macrocells
128
64
Number of Gates
-
-
Number of I/O
64
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
100-LQFP
Supplier Device Package
100-TQFP (14x14)
100-TQFP (14x14)