Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor MACH221-7JC
MACH221-7JC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 96MC 7.5NS 68PLCC
Manufacturer:
Lattice Semiconductor
Datasheet:
MACH221-7JC Datasheet
History Price: $18.16000
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACH221-7JC vs MACH111SP-7VC
Part No
MACH221-7JC
MACH111SP-7VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
MACH 2
MACH 1
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
7.5 ns
7.5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
8
2
Number of Macrocells
96
32
Number of Gates
-
-
Number of I/O
48
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
100-LQFP
Supplier Device Package
68-PLCC (24.23x24.23)
100-TQFP (14x14)