MAC7242VAF64R
MAC7242VAF64R
Obsolete
Description:  IC MCU EXT BUS 100LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 35700
MAC7242VAF64R vs MAC7111MPV50
Series
-
MAC7xxx
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
-
ARM7TDMI-S
Core Size
-
32-Bit
Speed
-
50MHz
Connectivity
-
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
-
DMA, POR
Number of I/O
-
112
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
32K x 8
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 2.75V
Data Converters
-
A/D 16x8/10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
144-LQFP (20x20)