Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MAC7241VAF64R
MAC7241VAF64R
Not For New Designs
Embedded - Microcontrollers
Description:
RISC MICROCONTROLLER, 32-BIT, FL
Manufacturer:
NXP Semiconductors
Datasheet:
MAC7241VAF64R Datasheet
History Price: $4.36000
In Stock: 23500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAC7241VAF64R vs MAC7111MAG50
Part No
MAC7241VAF64R
MAC7111MAG50
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
MAC7xxx
Packaging
Bulk
Tray
Status
Not For New Designs
Obsolete
Core Processor
-
ARM7?
Core Size
-
32-Bit Single-Core
Speed
-
50MHz
Connectivity
-
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
-
DMA, POR
Number of I/O
-
112
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
32K x 8
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 16x8/10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
144-LQFP (20x20)