MAC7241VAF64R
MAC7241VAF64R
Not For New Designs
Description:  RISC MICROCONTROLLER, 32-BIT, FL
Manufacturer:  NXP Semiconductors
History Price: $4.36000
In Stock: 23500
MAC7241VAF64R vs MAC7101MAG40
Series
-
MAC7xxx
Packaging
Bulk
Tray
Status
Not For New Designs
Obsolete
Core Processor
-
ARM7?
Core Size
-
32-Bit Single-Core
Speed
-
40MHz
Connectivity
-
CANbus, I2C, SCI, SPI
Peripherals
-
DMA, POR
Number of I/O
-
112
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
32K x 8
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 32x8/10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
144-LQFP (20x20)