Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MAC7112MPV40
MAC7112MPV40
Active
Embedded - Microcontrollers
Description:
MAC7112 EXT BUS,16CH A/D
Manufacturer:
Freescale Semiconductor
Datasheet:
MAC7112MPV40 Datasheet
History Price: $20.79000
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAC7112MPV40 vs MAC7121MAG40
Part No
MAC7112MPV40
MAC7121MAG40
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM7TDMI-S
-
Core Size
32-Bit Single-Core
-
Speed
40MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
-
Peripherals
DMA, POR
-
Number of I/O
112
-
Program Memory Size
256KB (256K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
32K x 8
-
RAM Size
16K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
-
Data Converters
A/D 16x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
112-LQFP (20x20)
-