MAC7112MAG40
MAC7112MAG40
Active
Description:  MICROCONTROLLER, CMOS
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 44800
MAC7112MAG40 vs MAC7116VAG50R2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
ARM7TDMI-S
-
Core Size
32-Bit Single-Core
-
Speed
40MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
-
Peripherals
DMA, POR
-
Number of I/O
112
-
Program Memory Size
256KB (256K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
32K x 8
-
RAM Size
16K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
-
Data Converters
A/D 16x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
-