Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MAC7111MAG40
MAC7111MAG40
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 544KB FLASH 144LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MAC7111MAG40 Datasheet
History Price: Obsolete
In Stock: 8200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAC7111MAG40 vs MAC7241VAF64R
Part No
MAC7111MAG40
MAC7241VAF64R
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MAC7xxx
-
Packaging
Tray
Bulk
Status
Obsolete
Not For New Designs
Core Processor
ARM7?
-
Core Size
32-Bit Single-Core
-
Speed
40MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
-
Peripherals
DMA, POR
-
Number of I/O
112
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
32K x 8
-
RAM Size
32K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
-
Data Converters
A/D 16x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
-